Status: | Active |
---|---|
Series: | BAL-NRF01D3 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
24,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
97,146
in stock
|
Buy Now | |
element14
from US$0.20
|
97,146
in stock
|
Buy Now | |
Farnell
from US$0.18
|
97,146
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
50 Ω nominal input / conjugate match to Nordic Semiconductor chips nRF24LE1 QFN32, nRF24AP2-1CH, nRF24AP2-8CH, nRF51422-QFAA (build code CA/C0), nRF51822-QFAA (build code CA/C0) and nRF51822-QFAB (build code AA/A0) |
Low insertion loss |
Low amplitude imbalance |
Low phase imbalance |
Small footprint < 1.5 mm2 |
Product Specifications |
---|
DS9049 50 Ω nominal input / conjugate match balun to nRF24LE1 & nRF51822-QFAA, with integrated harmonic filter |
Flyers |
---|
TINIEST MATCHED BALUNS for WiFi, Bluetooth & Sub-GHz |
Tiniest Matched Baluns for Wifi, Bluetooth & Sub-GHz |
Brochures |
---|
Products and solutions for Smart industry |
Semiconductor solutions for healthcare applications |
Chip Balun Transformer, 2.4-2.54Ghz | Newark Electronics |
CHIP BALUN TRANSFORMER, 2.4-2.54GHZ | element14 |
RF Transformer 2400MHz to 2540MHz Surface Mount | Avnet America |
Balun transformer,2.45GHz ISM,50 ohm,FC5 | RS |
BAL-NRF01 Series 50 Ohm 2300 to 2500 MHz Signal Conditioning Balun Transformer | Future Electronics |
Where can I find additional details, specifications and documents for a BAL-NRF01D3?
Additional datasheets, footprints and schematics for BAL-NRF01D3 are listed on our Part Details page. You can also find images and similar parts to BAL-NRF01D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAL-NRF01D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAL-NRF01D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAL-NRF01D3 fall under?
The BAL-NRF01D3 is listed under Wireless Connectivity > RF Front-end > Baluns.
Can I view similar or alternative parts?
You can view similar parts to BAL-NRF01D3 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAL-NRF01D3 you can contact the distributor directly for product support, shipping queries etc.
Is the BAL-NRF01D3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAL-NRF01D3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for BAL-NRF01D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAL-NRF01D3 often in real-time on the comparison pages.
What if I can't find stock of BAL-NRF01D3?
You can fill out our help required form which you can use to request a quote for BAL-NRF01D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.