Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
25
in stock
|
Buy Now | |
element14
from US$2.00
|
25
in stock
|
Buy Now | |
Farnell
from US$1.74
|
25
in stock
|
Buy Now | |
CoreStaff
from US$1.11
|
21
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now |
Maximum current: 2A |
Output voltage accuracy: ±1% |
Ultra-low saturation with PNP output |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3 |
Vin(Max.)[V] | 25 |
Vout (Typ.) [V] | 12 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 2 |
Circuit Current[mA] | 0.9 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | Yes |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.45(Io=2A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 50(Io=0A to 2A) |
Input Capacitor[µF] | 0.33 |
Output Capacitor[µF] | 22 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 10x17 (t=4.7) |
Data Sheet |
---|
BAJ2DD0WT Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Contained Report |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 12V, 2A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 12V, 2A, -40 TO 125DEG C | element14 |
Single-Output LDO Regulators | RS |
LDO Regulator Pos 12V 2A 5-Pin(5+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a BAJ2DD0WT?
Additional datasheets, footprints and schematics for BAJ2DD0WT are listed on our Part Details page. You can also find images and similar parts to BAJ2DD0WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAJ2DD0WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAJ2DD0WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAJ2DD0WT fall under?
The BAJ2DD0WT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BAJ2DD0WT when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAJ2DD0WT you can contact the distributor directly for product support, shipping queries etc.
Is the BAJ2DD0WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BAJ2DD0WT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BAJ2DD0WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAJ2DD0WT often in real-time on the comparison pages.
What if I can't find stock of BAJ2DD0WT?
You can fill out our help required form which you can use to request a quote for BAJ2DD0WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.