Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
447
in stock
|
Buy Now | |
CoreStaff
from US$0.68
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
447
in stock
|
Buy Now | |
element14
from US$1.18
|
447
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now |
Maximum current: 1A |
Ultra-low saturation with PNP output |
Integrated output current limiting circuit prevents damage due to excessive current conditions (i.e. shorts) |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4 |
Vin(Max.)[V] | 25 |
Vout (Typ.) [V] | 12 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 2.5 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | Yes |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.3(Io=0.5A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 50(Io=5mA to 1A) |
Input Capacitor[µF] | 0.33 |
Output Capacitor[µF] | 22 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 10x17 (t=4.7) |
Data Sheet |
---|
BAJ2CC0T Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Contained Report |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 12V, 1A, -40 To 105Deg C | Newark Electronics |
LDO, FIXED, 12V, 1A, -40 TO 105DEG C | element14 |
BAXXCC0 Series 1 A 12 V Output LDO Regulator No Shutdown Switch - TO-220FP | Future Electronics |
LDO Regulator Pos 12V 1A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a BAJ2CC0T?
Additional datasheets, footprints and schematics for BAJ2CC0T are listed on our Part Details page. You can also find images and similar parts to BAJ2CC0T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAJ2CC0T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAJ2CC0T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAJ2CC0T fall under?
The BAJ2CC0T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BAJ2CC0T when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAJ2CC0T you can contact the distributor directly for product support, shipping queries etc.
Is the BAJ2CC0T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BAJ2CC0T have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAJ2CC0T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAJ2CC0T often in real-time on the comparison pages.
What if I can't find stock of BAJ2CC0T?
You can fill out our help required form which you can use to request a quote for BAJ2CC0T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.