Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 130V |
---|---|
Lens Shape | Dome |
Bulb Size | BA9S |
Power Rating | 2W |
Lamp, Incandescent, Ba9S, 130V, 2W | Newark Electronics |
Where can I find additional details, specifications and documents for a BA9S130?
Additional datasheets, footprints and schematics for BA9S130 are listed on our Part Details page. You can also find images and similar parts to BA9S130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA9S130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA9S130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA9S130 fall under?
The BA9S130 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to BA9S130 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA9S130 you can contact the distributor directly for product support, shipping queries etc.
Is the BA9S130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA9S130 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BA9S130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA9S130 often in real-time on the comparison pages.
What if I can't find stock of BA9S130?
You can fill out our help required form which you can use to request a quote for BA9S130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.