Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 800mA |
Output Voltage | 16V |
Driver Case Style | SSOP-A |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 6V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Motor Driver, -20 To 75Deg C | Newark Electronics |
MOTOR DRIVER, -20 TO 75DEG C | element14 |
Reversible Motor Driver 16-Pin SSOP-A T/R | Avnet America |
Where can I find additional details, specifications and documents for a BA6951FS-E2?
Additional datasheets, footprints and schematics for BA6951FS-E2 are listed on our Part Details page. You can also find images and similar parts to BA6951FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA6951FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA6951FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA6951FS-E2 fall under?
The BA6951FS-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BA6951FS-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA6951FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA6951FS-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA6951FS-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BA6951FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA6951FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BA6951FS-E2?
You can fill out our help required form which you can use to request a quote for BA6951FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.