Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | - |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | HSOP |
No. of Pins | 25Pins |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 34V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 6920 |
Operating Temperature Range | -30°C to +85°C |
Supply Voltage Range | 6.5V to 34V |
Dual Output 34 V 1 A Surface Mount DC Brush Motor Driver - HSOP-25 | Future Electronics |
IC, MOTOR DRIVER, REVERSE, 25HSOP | Farnell |
Reversible Motor Driver 27-Pin(25+2Tab) HSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BA6920FP-YE2?
Additional datasheets, footprints and schematics for BA6920FP-YE2 are listed on our Part Details page. You can also find images and similar parts to BA6920FP-YE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA6920FP-YE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA6920FP-YE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA6920FP-YE2 fall under?
The BA6920FP-YE2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BA6920FP-YE2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA6920FP-YE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA6920FP-YE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA6920FP-YE2 have stock available?
Authorised distributors including CoreStaff, Future Electronics, Farnell and Avnet Silica have stock available or on a lead time for BA6920FP-YE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA6920FP-YE2 often in real-time on the comparison pages.
What if I can't find stock of BA6920FP-YE2?
You can fill out our help required form which you can use to request a quote for BA6920FP-YE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.