Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | 18V |
Driver Case Style | HSOP |
No. of Pins | 25Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 18V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Motor Driver, -25 To 75Deg C | Newark Electronics |
BA6219BFP Series 18 V 1.7 A Reversible Motor Driver - HSOP-25 | Future Electronics |
MOTOR DRIVER, -25 TO 75DEG C | element14 |
Where can I find additional details, specifications and documents for a BA6219BFP-YE2?
Additional datasheets, footprints and schematics for BA6219BFP-YE2 are listed on our Part Details page. You can also find images and similar parts to BA6219BFP-YE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA6219BFP-YE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA6219BFP-YE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA6219BFP-YE2 fall under?
The BA6219BFP-YE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BA6219BFP-YE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA6219BFP-YE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA6219BFP-YE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA6219BFP-YE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for BA6219BFP-YE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA6219BFP-YE2 often in real-time on the comparison pages.
What if I can't find stock of BA6219BFP-YE2?
You can fill out our help required form which you can use to request a quote for BA6219BFP-YE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.