Status: | Unknown |
---|---|
Series: | Class AB Speaker Amplifier |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 5W |
Supply Voltage Range | 6V to 15V |
Amplifier Case Style | SIP |
No. of Pins | 15Pins |
Load Impedance | 3ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | Class AB Speaker Amplifier |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Amplifer Supply Voltage | 6V to 15V |
Base Number | 5417 |
Load Impedance Min | 3ohm |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -20°C to +75°C |
Output Power (Pout) | 5W @ 3ohm |
Power Rating RMS | 5W |
Supply Voltage Max | 15V |
Supply Voltage Min | 6V |
THD + N | 0.1% @ 500mW 3ohm VDD=9V |
Termination Type | Through Hole |
Total Harmonic Distortion | 0.1% |
IC, AMP, POWER, SIP-15, 5417 | element14 |
Where can I find additional details, specifications and documents for a BA5417?
Additional datasheets, footprints and schematics for BA5417 are listed on our Part Details page. You can also find images and similar parts to BA5417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA5417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA5417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA5417 fall under?
The BA5417 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BA5417 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA5417 you can contact the distributor directly for product support, shipping queries etc.
Is the BA5417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA5417 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BA5417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA5417 often in real-time on the comparison pages.
What if I can't find stock of BA5417?
You can fill out our help required form which you can use to request a quote for BA5417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.