Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High voltage gain, low noise, low distortion |
Wide operating supply voltage |
Internal ESD protection |
Wide temperature range |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 4 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 32 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 6 |
Input Offset Voltage (Max.) [mV] | 3 |
Input Bias Current (Typ.) [nA] | 100 |
Slew Rate (Typ.) [V/µs] | 5 |
Input Voltage Range [V] | VEE+1.5 to VCC-1.5 |
Output Voltage Range [V] | VEE+1.5 to VCC-1.5 |
Voltage gain (Typ.) [dB] | 110 |
CMRR (Typ.) [dB] | 110 |
PSRR (Typ.) [dB] | 110 |
GBW (Typ.) [MHz] | 10 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 105 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BA4580YFVM-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Operational Amplifiers - Op Amps Dual Sply Vltge 2Ch MSOP8 2-16V | Future Electronics |
Operational Amplifier Low Noise Dual 4MHz 5V/µs Slew Rate ±16V 8-Pin MSOP T/R | Avnet America |
OP-AMP, AEC-Q100, 10MHZ, 5V/US, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a BA4580YFVM-MGTR?
Additional datasheets, footprints and schematics for BA4580YFVM-MGTR are listed on our Part Details page. You can also find images and similar parts to BA4580YFVM-MGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA4580YFVM-MGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA4580YFVM-MGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA4580YFVM-MGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BA4580YFVM-MGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA4580YFVM-MGTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BA4580YFVM-MGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA4580YFVM-MGTR often in real-time on the comparison pages.
What if I can't find stock of BA4580YFVM-MGTR?
You can fill out our help required form which you can use to request a quote for BA4580YFVM-MGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.