Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,079
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.34
|
2,980
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Operable with a single power supply |
Wide operating supply voltage |
+4.0[V]~+36.0[V]( single supply) |
Standard Op-Amp Pin-assignments |
Input and output are operable GND sense |
Internal phase compensation type |
Low supply current |
High open loop voltage gain |
Internal ESD protection |
Human body model (HBM) ±5000[V](Typ.) |
Gold PAD |
Wide temperature range |
-40[℃]~+85[℃] |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 4 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 36 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 2 |
Input Offset Voltage (Max.) [mV] | 5 |
Input Bias Current (Typ.) [nA] | 70 |
Slew Rate (Typ.) [V/µs] | 1.2 |
Input Voltage Range [V] | VEE to VCC-2.0 |
Output Voltage Range [V] | VEE to VCC-2.0 |
Voltage gain (Typ.) [dB] | 100 |
Output current (Typ.) [mA] | 30 |
CMRR (Typ.) [dB] | 90 |
PSRR (Typ.) [dB] | 94 |
GBW (Typ.) [MHz] | 1.2 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BA3404FVM Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Operational Amplifiers - Op Amps 4-36V 2 CHANNELS 70nA 0.7mA | Future Electronics |
OP Amp Dual GP �18V/36V 8-Pin MSOP T/R | Avnet Silica |
OP Amp Dual GP ±18V/36V 8-Pin MSOP T/R | Avnet America |
OPAMP, 1.2MHZ, -40 TO 85DEG C | Farnell |
Opamp, 1.2Mhz, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BA3404FVM-TR?
Additional datasheets, footprints and schematics for BA3404FVM-TR are listed on our Part Details page. You can also find images and similar parts to BA3404FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA3404FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA3404FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA3404FVM-TR fall under?
The BA3404FVM-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA3404FVM-TR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA3404FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA3404FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA3404FVM-TR have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Avnet Silica and Avnet America have stock available or on a lead time for BA3404FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA3404FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BA3404FVM-TR?
You can fill out our help required form which you can use to request a quote for BA3404FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.