Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 16V |
---|---|
Input Voltage Min | 4.1V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed |
LDO Regulator Case Style | HRP |
No. of Pins | 5Pins |
Output Current - Output 1 | 500mA |
Output Current - Output 2 | 500mA |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 1.8V |
Dropout Voltage Vdo | 250mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Ldo, Fixed, 3.3V, 0.5A, Hrp-5 | Newark Electronics |
LDO, FIXED, 3.3V, 0.5A, HRP-5 | element14 |
LDO Regulator Pos 3.3V1.8V 0.5A/0.5A 6-Pin(5+Tab) HRP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BA33D18HFP-TR?
Additional datasheets, footprints and schematics for BA33D18HFP-TR are listed on our Part Details page. You can also find images and similar parts to BA33D18HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA33D18HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA33D18HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA33D18HFP-TR fall under?
The BA33D18HFP-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BA33D18HFP-TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA33D18HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA33D18HFP-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA33D18HFP-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BA33D18HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA33D18HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BA33D18HFP-TR?
You can fill out our help required form which you can use to request a quote for BA33D18HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.