Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
3,010
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Operable with a single power supply |
Wide operating supply voltage |
+3.0[V]~+32.0[V]( single supply) |
Standard Op-Amp Pin-assignments |
Input and output are operable GND sense |
Internal phase compensation type |
Low supply current |
High open loop voltage gain |
Internal ESD protection |
Human body model (HBM) ±5000[V](Typ.) |
Gold PAD |
Wide temperature range |
-40[℃]~+105[℃] (BA2904S/BA2902S family) |
-40[℃]~+125[℃] (BA2904/BA2902 family) |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 3 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 36 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 0.7 |
Input Offset Voltage (Max.) [mV] | 7 |
Input Bias Current (Typ.) [nA] | 20 |
Slew Rate (Typ.) [V/µs] | 0.2 |
Input Voltage Range [V] | VEE to VCC-1.5 |
Output Voltage Range [V] | VEE to VCC-1.5 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 40 |
Output current (Typ.) [mA] | 30 |
CMRR (Typ.) [dB] | 80 |
PSRR (Typ.) [dB] | 100 |
GBW (Typ.) [MHz] | 0.5 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 125 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BA2904FVM Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Operational Amplifier, Dual, 500 Khz, 2, 0.2 V/ S, 3V To 32V, Msop, 8 Rohs Compliant: Yes |Rohm BA2904FVM-TR | Newark Electronics |
BA2904S Series 36 V 500 kHz Ground Sense Operational Amplifier - MSOP-8 | Future Electronics |
OP Amp Dual GP ±16V/32V 8-Pin MSOP T/R | Avnet America |
OP AMP, DUAL, 32VIN, 0.5MHZ, 8MSOP | Farnell |
Where can I find additional details, specifications and documents for a BA2904FVM-TR?
Additional datasheets, footprints and schematics for BA2904FVM-TR are listed on our Part Details page. You can also find images and similar parts to BA2904FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA2904FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA2904FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA2904FVM-TR fall under?
The BA2904FVM-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA2904FVM-TR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA2904FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA2904FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA2904FVM-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BA2904FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA2904FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BA2904FVM-TR?
You can fill out our help required form which you can use to request a quote for BA2904FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.