BA2903YFVM-CTR Amplifiers & Comparators by Rohm

COMP DUAL 1.3US MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
2,918 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type Voltage
No. of Comparators 2 Comparators, 2
Response Time 1.3µs
Supply Voltage Range 2V to 36V ± 1V to ± 18V
Comparator Case Style MSOP
No. of Pins 8Pins
IC Output Type Open Collector
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited

Alternative Descriptions

Automotive grade Comparator Dual 18V/36V T/R | Avnet America
COMP, AEC-Q100, DUAL, 1.3US, MSOP-8 | Newark Electronics
COMP, DUAL, 1.3US, MSOP-8 | Farnell

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BA2903YFVM-CTR?

Additional datasheets, footprints and schematics for BA2903YFVM-CTR are listed on our Part Details page. You can also find images and similar parts to BA2903YFVM-CTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BA2903YFVM-CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA2903YFVM-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BA2903YFVM-CTR fall under?

The BA2903YFVM-CTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to BA2903YFVM-CTR when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BA2903YFVM-CTR you can contact the distributor directly for product support, shipping queries etc.

Is the BA2903YFVM-CTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BA2903YFVM-CTR have stock available?

Authorised distributors including Chip One Stop, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for BA2903YFVM-CTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BA2903YFVM-CTR often in real-time on the comparison pages.

What if I can't find stock of BA2903YFVM-CTR?

You can fill out our help required form which you can use to request a quote for BA2903YFVM-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay