Status: | Unknown |
---|---|
Series: | Syrline Series |
RoHS: | Unknown |
Prices starting from US$56.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.00
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$73.17
|
34
in stock
|
Buy Now | |
element14
from US$56.06
|
34
in stock
|
Buy Now | |
Distrelec
from US$94.68
|
18
in stock
|
Buy Now | |
Farnell
from US$58.30
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.07
|
10
in stock
|
Buy Now | |
RS Americas
from US$72.45
|
-
|
Buy Now |
Contact Voltage VDC | 30V |
---|---|
Time Min | 0.5s |
Time Max | 10Days |
Product Range | Syrline Series |
Contact Configuration | SPDT |
Contact Current | 16A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
Nom Input Voltage | 240VAC |
Timing Adjustment | Knob |
Approvals & Standards | CCC CE cULus |
SVHC | No SVHC (15-Jan-2018) |
Time Delay Relay, 1x 16A Function A-At | RS |
Multifunction Timer, 0.5S-10 Days, 1 Co | Newark Electronics |
Crouzet Time Lag Relay BA1R 10d 250V 16A 30V 1CO Number of Functions 2 | Distrelec |
TIME DELAY RELAY, SPDT, 0.5S-10DAY, 240V | Farnell |
Timer | Transfer Multisort Elektronik |
Time Delay Relay, Multi-Function, 240 VAC, 16 A, BA1R Series | Crouzet BA1R16MV1 | RS Americas |
Where can I find additional details, specifications and documents for a BA1R16MV1?
Additional datasheets, footprints and schematics for BA1R16MV1 are listed on our Part Details page. You can also find images and similar parts to BA1R16MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA1R16MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA1R16MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA1R16MV1 fall under?
The BA1R16MV1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BA1R16MV1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA1R16MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the BA1R16MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA1R16MV1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for BA1R16MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA1R16MV1 often in real-time on the comparison pages.
What if I can't find stock of BA1R16MV1?
You can fill out our help required form which you can use to request a quote for BA1R16MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.