Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 15V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 12V |
Primary Input Voltage | 27V |
LINEAR REG, FIXED, 12V, 0.5A, TO-220FP-3 | Farnell |
Where can I find additional details, specifications and documents for a BA178M12T?
Additional datasheets, footprints and schematics for BA178M12T are listed on our Part Details page. You can also find images and similar parts to BA178M12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA178M12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA178M12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA178M12T fall under?
The BA178M12T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA178M12T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA178M12T you can contact the distributor directly for product support, shipping queries etc.
Is the BA178M12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA178M12T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BA178M12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA178M12T often in real-time on the comparison pages.
What if I can't find stock of BA178M12T?
You can fill out our help required form which you can use to request a quote for BA178M12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.