Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 17.5V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 7815 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
Base Number | 17815 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Nom. | 15V |
Primary Input Voltage | 30V |
Ic, Linear Reg, 1A, 15V, To220 | Newark Electronics |
IC, LINEAR REG, 1A, 15V, TO220 | element14 |
Standard Regulator Pos 15V 1A 3-Pin(3+Tab) TO-220FP | Avnet Silica |
Where can I find additional details, specifications and documents for a BA17815T?
Additional datasheets, footprints and schematics for BA17815T are listed on our Part Details page. You can also find images and similar parts to BA17815T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA17815T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA17815T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA17815T fall under?
The BA17815T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA17815T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA17815T you can contact the distributor directly for product support, shipping queries etc.
Is the BA17815T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA17815T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BA17815T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA17815T often in real-time on the comparison pages.
What if I can't find stock of BA17815T?
You can fill out our help required form which you can use to request a quote for BA17815T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.