Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Power Dissipation Pd | 620mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | SOP |
RoHS Compliant | Yes |
TRANS, N-CH, 60V, 0.5A, 85DEG C, 0.62W | Farnell |
Where can I find additional details, specifications and documents for a BA12003BF-E2?
Additional datasheets, footprints and schematics for BA12003BF-E2 are listed on our Part Details page. You can also find images and similar parts to BA12003BF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA12003BF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA12003BF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA12003BF-E2 fall under?
The BA12003BF-E2 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to BA12003BF-E2 when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA12003BF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA12003BF-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BA12003BF-E2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BA12003BF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA12003BF-E2 often in real-time on the comparison pages.
What if I can't find stock of BA12003BF-E2?
You can fill out our help required form which you can use to request a quote for BA12003BF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.