Status: | Unknown |
---|---|
Series: | 5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | TO-220FP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Output Voltage Nom. | 5V |
Primary Input Voltage | 25V |
LDO, FIXED, 5V, 1A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a BA05ST?
Additional datasheets, footprints and schematics for BA05ST are listed on our Part Details page. You can also find images and similar parts to BA05ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA05ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA05ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA05ST fall under?
The BA05ST is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA05ST when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA05ST you can contact the distributor directly for product support, shipping queries etc.
Is the BA05ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA05ST have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BA05ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA05ST often in real-time on the comparison pages.
What if I can't find stock of BA05ST?
You can fill out our help required form which you can use to request a quote for BA05ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.