Status: | Unknown |
---|---|
Series: | BA04 Series |
RoHS: | Unknown |
No distributors results available
LED Colour | Orange |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 48mcd |
No. of Digits / Alpha | 3 |
Character Size | 10.2mm |
Common Connection | Common Anode |
Product Range | BA04 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a BA04-11SEKWA?
Additional datasheets, footprints and schematics for BA04-11SEKWA are listed on our Part Details page. You can also find images and similar parts to BA04-11SEKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA04-11SEKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA04-11SEKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA04-11SEKWA fall under?
The BA04-11SEKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to BA04-11SEKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA04-11SEKWA you can contact the distributor directly for product support, shipping queries etc.
Is the BA04-11SEKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA04-11SEKWA have stock available?
There is no stock from authorised distributors for BA04-11SEKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA04-11SEKWA often in real-time on the comparison pages.
What if I can't find stock of BA04-11SEKWA?
You can fill out our help required form which you can use to request a quote for BA04-11SEKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.