Status: | Unknown |
---|---|
Series: | BA 9043 Series |
RoHS: | Unknown |
Product Range | BA 9043 Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 230VAC |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Supply Voltage Max | 400VAC |
Power Consumption | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Control Voltage Type | AC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
RELAY, VOLTAGE SENSING, DPDT, 400VAC | element14 |
Relay, Voltage Sensing, Dpdt, 400Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a BA 9043/001 3AC 50/60HZ 400V?
Additional datasheets, footprints and schematics for BA 9043/001 3AC 50/60HZ 400V are listed on our Part Details page. You can also find images and similar parts to BA 9043/001 3AC 50/60HZ 400V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA 9043/001 3AC 50/60HZ 400V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA 9043/001 3AC 50/60HZ 400V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA 9043/001 3AC 50/60HZ 400V fall under?
The BA 9043/001 3AC 50/60HZ 400V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BA 9043/001 3AC 50/60HZ 400V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA 9043/001 3AC 50/60HZ 400V you can contact the distributor directly for product support, shipping queries etc.
Is the BA 9043/001 3AC 50/60HZ 400V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA 9043/001 3AC 50/60HZ 400V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BA 9043/001 3AC 50/60HZ 400V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA 9043/001 3AC 50/60HZ 400V often in real-time on the comparison pages.
What if I can't find stock of BA 9043/001 3AC 50/60HZ 400V?
You can fill out our help required form which you can use to request a quote for BA 9043/001 3AC 50/60HZ 400V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.