Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,245.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,245.56
|
No stock
|
Buy Now |
Fibre Type | Singlemode |
---|---|
Fibre Diameter | 8.2µm |
No. of Fibers | 2Fibres |
External Diameter | 5.5mm |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Color | Black |
Jacket Material | PU |
RoHS Compliant | Yes |
Single-Mode Fiber Optic Cable, 2Fiber | Newark Electronics |
Where can I find additional details, specifications and documents for a B96566?
Additional datasheets, footprints and schematics for B96566 are listed on our Part Details page. You can also find images and similar parts to B96566 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B96566 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B96566 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B96566 fall under?
The B96566 is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to B96566 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B96566 you can contact the distributor directly for product support, shipping queries etc.
Is the B96566 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B96566 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for B96566.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B96566 often in real-time on the comparison pages.
What if I can't find stock of B96566?
You can fill out our help required form which you can use to request a quote for B96566 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.