B964092 GE321 Alpha Wire Parts by Alpha Wire

SHIELDED CABLE 9 PAIR 0.35MM2 50M

Status: Unknown
Series: Pro-Tekt Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$263.75

Distributor Stock
Logo for Farnell
Farnell
from US$263.75
No stock
Buy Now

Specifications

Cable Shielding Screened
No. of Pairs 9 Pair
Wire Gauge 22AWG
Conductor Area CSA 0.35mm²
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
Jacket Colour Grey
No. of Max Strands x Strand Size 7 x 0.25mm
Voltage Rating 300V
Jacket Material PVC
Conductor Material Tinned Copper
External Diameter 9.42mm
Product Range Pro-Tekt Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SHIELDED CABLE, 9 PAIR, 0.35MM2, 50M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B964092 GE321?

Additional datasheets, footprints and schematics for B964092 GE321 are listed on our Part Details page. You can also find images and similar parts to B964092 GE321 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B964092 GE321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B964092 GE321 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B964092 GE321 fall under?

The B964092 GE321 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to B964092 GE321 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B964092 GE321 you can contact the distributor directly for product support, shipping queries etc.

Is the B964092 GE321 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B964092 GE321 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for B964092 GE321.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B964092 GE321 often in real-time on the comparison pages.

What if I can't find stock of B964092 GE321?

You can fill out our help required form which you can use to request a quote for B964092 GE321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay