B964033 Alpha Wire Parts by Alpha Wire

CABLE 22AWG 3 PAIR PER M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.56

Distributor Stock
Logo for Farnell
Farnell
from US$4.56
No stock
Buy Now

Specifications

Cable Shielding Screened
No. of Pairs 3 Pair
Wire Gauge 22AWG
Conductor Area CSA -
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 7 x 30AWG
Voltage Rating 300V
Jacket Material PVC
Conductor Material Tinned Copper
External Diameter 6.76mm
Product Range -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CE IEC UL
Cable Type Braided Shield

Alternative Descriptions

CABLE, 22AWG, 3 PAIR, PER M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B964033?

Additional datasheets, footprints and schematics for B964033 are listed on our Part Details page. You can also find images and similar parts to B964033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B964033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B964033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B964033 fall under?

The B964033 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to B964033 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B964033 you can contact the distributor directly for product support, shipping queries etc.

Is the B964033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B964033 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for B964033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B964033 often in real-time on the comparison pages.

What if I can't find stock of B964033?

You can fill out our help required form which you can use to request a quote for B964033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay