Status: | Unknown |
---|---|
Series: | Pro-Tekt Series |
RoHS: | Unknown |
Prices starting from US$160.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$160.80
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.23mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 4.04mm |
Product Range | Pro-Tekt Series |
SVHC | No SVHC (15-Jan-2019) |
SHIELDED CABLE, 1 PAIR, 0.23MM2, 100M | Farnell |
Where can I find additional details, specifications and documents for a B963012 GE033?
Additional datasheets, footprints and schematics for B963012 GE033 are listed on our Part Details page. You can also find images and similar parts to B963012 GE033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B963012 GE033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B963012 GE033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B963012 GE033 fall under?
The B963012 GE033 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to B963012 GE033 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B963012 GE033 you can contact the distributor directly for product support, shipping queries etc.
Is the B963012 GE033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B963012 GE033 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B963012 GE033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B963012 GE033 often in real-time on the comparison pages.
What if I can't find stock of B963012 GE033?
You can fill out our help required form which you can use to request a quote for B963012 GE033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.