Status: | Unknown |
---|---|
Series: | B9570 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.32mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 19 x 0.117mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 6.68mm |
Voltage Rating | 300V |
Product Range | B9570 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE IEC UL |
Cable Type | Unshielded |
CABLE, 16AWG, 3 CORE, PER M | Farnell |
Where can I find additional details, specifications and documents for a B957031N?
Additional datasheets, footprints and schematics for B957031N are listed on our Part Details page. You can also find images and similar parts to B957031N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B957031N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B957031N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B957031N fall under?
The B957031N is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to B957031N when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B957031N you can contact the distributor directly for product support, shipping queries etc.
Is the B957031N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B957031N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B957031N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B957031N often in real-time on the comparison pages.
What if I can't find stock of B957031N?
You can fill out our help required form which you can use to request a quote for B957031N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.