B954032 GE034 Alpha Wire Parts by Alpha Wire

SHLD FLEX CABLE 3COND 0.35MM2 500M

Status: Unknown
Series: Pro-Tekt Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$743.90

Distributor Stock
Logo for Farnell
Farnell
from US$743.90
No stock
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 3Core
Wire Gauge 22AWG
Conductor Area CSA 0.35mm²
Reel Length (Imperial) 1640ft
Reel Length (Metric) 500m
Jacket Colour Grey
No. of Max Strands x Strand Size 7 x 0.25mm
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 4.55mm
Voltage Rating 300V
Product Range Pro-Tekt Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SHLD FLEX CABLE, 3COND, 0.35MM2, 500M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B954032 GE034?

Additional datasheets, footprints and schematics for B954032 GE034 are listed on our Part Details page. You can also find images and similar parts to B954032 GE034 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B954032 GE034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B954032 GE034 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B954032 GE034 fall under?

The B954032 GE034 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to B954032 GE034 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B954032 GE034 you can contact the distributor directly for product support, shipping queries etc.

Is the B954032 GE034 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B954032 GE034 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for B954032 GE034.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B954032 GE034 often in real-time on the comparison pages.

What if I can't find stock of B954032 GE034?

You can fill out our help required form which you can use to request a quote for B954032 GE034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay