B952021 Alpha Wire Parts by Alpha Wire

CABLE 26AWG 2 CORE PER M

Status: Unknown
Series: B9520 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
No stock
Buy Now
Logo for element14
element14
from US$3.64
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 2Core
Wire Gauge 26AWG
Conductor Area CSA 0.128mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 7 x 34AWG
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 3.68mm
Voltage Rating 300V
Product Range B9520 Series
SVHC No SVHC (15-Jan-2019)
Approval Bodies CE IEC UL
Cable Type Unshielded

Alternative Descriptions

CABLE, 26AWG, 2 CORE, PER M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B952021?

Additional datasheets, footprints and schematics for B952021 are listed on our Part Details page. You can also find images and similar parts to B952021 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B952021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B952021 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B952021 fall under?

The B952021 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to B952021 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B952021 you can contact the distributor directly for product support, shipping queries etc.

Is the B952021 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B952021 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for B952021.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B952021 often in real-time on the comparison pages.

What if I can't find stock of B952021?

You can fill out our help required form which you can use to request a quote for B952021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay