B9004096 Enclosures, Racks & Accessories by OKW Enclosures

BOX MINITEC BLACK/BLACK (IR)

Status: Unknown
Series: MINITEC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.61

Distributor Stock
Logo for Farnell
Farnell
from US$14.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.27
-
Buy Now
Logo for element14
element14
from US$11.61
-
Buy Now

Specifications

Enclosure Type Handheld
Enclosure Material PMMA
External Height - Metric 18mm
External Width - Metric 43mm
External Depth - Metric 68mm
IP Rating IP41
Body Colour Black
NEMA Rating -
External Height - Imperial 0.71"
External Width - Imperial 1.69"
External Depth - Imperial 2.68"
Product Range MINITEC Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Flammability Rating UL 94 HB
Height 18mm
Length 68mm
Panel Black (IR)
Range EM

Alternative Descriptions

Enclosure, Ip41, Handheld, 18 Mm, 43 Mm, 68 Mm, Pmma (Polymethyl Methacrylate), Black Rohs Compliant: Yes |Okw (Enclosures) B9004096 | Newark Electronics
BOX, MINITEC BLACK/BLACK (IR) | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B9004096?

Additional datasheets, footprints and schematics for B9004096 are listed on our Part Details page. You can also find images and similar parts to B9004096 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B9004096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B9004096 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B9004096 fall under?

The B9004096 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to B9004096 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B9004096 you can contact the distributor directly for product support, shipping queries etc.

Is the B9004096 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B9004096 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B9004096.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B9004096 often in real-time on the comparison pages.

What if I can't find stock of B9004096?

You can fill out our help required form which you can use to request a quote for B9004096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay