Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,710
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
23,000
in stock
|
Buy Now | |
element14
from US$1.01
|
21,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
20,726
in stock
|
Buy Now | |
Farnell
from US$0.51
|
20,726
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
2,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,306
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,051
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
498
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
116
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA TUV UL |
Colour | White |
Contact Resistance Max | 10mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 100V |
Working Voltage | 100V |
PITCH2.0MM,2A,100V,AWG#32-#24 | TTI Europe |
HEADER, TOP ENTRY, SMD, 8WAY | element14 |
Wire-To-Board Connector, Top Entry, Ph Series, Surface Mount, Header, 8, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B8B-PH-SM4-TB(LF)(SN) | Newark Electronics |
PH SMT top entry shrouded header 8 way | RS |
Socket | Transfer Multisort Elektronik |
CUT TAPE - CONN HDR PH TOP 8POS 2MM SMD | Heilind Electronics |
PH Series 2 mm Pitch 8 Position SMT Single Row Top Entry Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a B8B-PH-SM4-TB(LF)(SN)?
Additional datasheets, footprints and schematics for B8B-PH-SM4-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B8B-PH-SM4-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B8B-PH-SM4-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B8B-PH-SM4-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B8B-PH-SM4-TB(LF)(SN) fall under?
The B8B-PH-SM4-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B8B-PH-SM4-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B8B-PH-SM4-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B8B-PH-SM4-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B8B-PH-SM4-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and CoreStaff have stock available or on a lead time for B8B-PH-SM4-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B8B-PH-SM4-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B8B-PH-SM4-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B8B-PH-SM4-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.