B88069X8801B502 Surge Protectors by TDK

SURGE ARRESTER 200V 2KA AXIAL LEADED

Status: Unknown
Series: B88069X8801 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now

Specifications

Product Range B88069X8801 Series
DC Breakover Voltage 200V
GDT Case Style Axial Leaded
Impulse Discharge Current 2kA
Impulse Sparkover Voltage 650V
SVHC No SVHC (27-Jun-2018)
Peak Surge Current 2kA
Suppressor Type Surge Arrester
Voltage Rating 200V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B88069X8801B502?

Additional datasheets, footprints and schematics for B88069X8801B502 are listed on our Part Details page. You can also find images and similar parts to B88069X8801B502 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B88069X8801B502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B88069X8801B502 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B88069X8801B502 fall under?

The B88069X8801B502 is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to B88069X8801B502 when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X8801B502 you can contact the distributor directly for product support, shipping queries etc.

Is the B88069X8801B502 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B88069X8801B502 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for B88069X8801B502.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B88069X8801B502 often in real-time on the comparison pages.

What if I can't find stock of B88069X8801B502?

You can fill out our help required form which you can use to request a quote for B88069X8801B502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay