B88069X6350T602 Surge Protectors by TDK

SURGE ARRESTER 75V 25KA SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.47
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.67
3,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.90
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.01
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range -
DC Breakover Voltage 75V
GDT Case Style SMD
Impulse Discharge Current 25kA
Impulse Sparkover Voltage 600V
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Surge Arrestor 2-Electrode Surge Arrestor 75VDC 25KA Thru-Hole | Avnet America


B88069X6350T602 Passive Components by TDK Electronics

Surge Protector, A80-A75XSMD Series

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Surge Arrester 75V | Rutronik
A80-A75XSMD Series 75 V Spark-Over 20 kA Impulse Discharge 2-Electrode Arrester | Future Electronics
SURGE ARRESTER, 75V, 25KA, SMD | Farnell
Surge Protector, A80-A75Xsmd Series |Epcos B88069X6350T602 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B88069X6350T602?

Additional datasheets, footprints and schematics for B88069X6350T602 are listed on our Part Details page. You can also find images and similar parts to B88069X6350T602 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B88069X6350T602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B88069X6350T602 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B88069X6350T602 fall under?

The B88069X6350T602 is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to B88069X6350T602 when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X6350T602 you can contact the distributor directly for product support, shipping queries etc.

Is the B88069X6350T602 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B88069X6350T602 have stock available?

Authorised distributors including Rutronik, TTI Europe, Future Electronics, Avnet America and Farnell have stock available or on a lead time for B88069X6350T602.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B88069X6350T602 often in real-time on the comparison pages.

What if I can't find stock of B88069X6350T602?

You can fill out our help required form which you can use to request a quote for B88069X6350T602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay