Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
DC Breakover Voltage | 300V |
GDT Case Style | SMD |
Impulse Discharge Current | 5kA |
Impulse Sparkover Voltage | 550V |
SVHC | No SVHC (07-Jul-2017) |
Surge Arrestor 2-Electrode Surge Arrestor 300VDC 5KA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a B88069X4211T902?
Additional datasheets, footprints and schematics for B88069X4211T902 are listed on our Part Details page. You can also find images and similar parts to B88069X4211T902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B88069X4211T902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B88069X4211T902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B88069X4211T902 fall under?
The B88069X4211T902 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to B88069X4211T902 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X4211T902 you can contact the distributor directly for product support, shipping queries etc.
Is the B88069X4211T902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B88069X4211T902 have stock available?
Authorised distributors including TTI Europe, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for B88069X4211T902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B88069X4211T902 often in real-time on the comparison pages.
What if I can't find stock of B88069X4211T902?
You can fill out our help required form which you can use to request a quote for B88069X4211T902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.