| Status: | Unknown |
|---|---|
| Series: | T31-A230X Series |
| RoHS: | Unknown |
| Product Range | T31-A230X Series |
|---|---|
| DC Breakover Voltage | 230V |
| GDT Case Style | 3 Terminal Through Hole |
| Impulse Discharge Current | 10kA |
| Impulse Sparkover Voltage | 400V |
| SVHC | No SVHC (27-Jun-2018) |
| Gas Discharge Tube (GDT), T31-A230X, 230 V, Axial Leaded, 12 kA, 450 V | Avnet America |
| Status: | Unknown |
|---|---|
| Series: | T31-A230X Series |
| RoHS: | Compliant |
| Product Range | T31-A230X Series |
|---|---|
| DC Breakover Voltage | 230V |
| GDT Case Style | 3 Terminal Through Hole |
| Impulse Discharge Current | 10kA |
| Impulse Sparkover Voltage | 400V |
| SVHC | No SVHC (27-Ju |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a B88069X3130B102?
Additional datasheets, footprints and schematics for B88069X3130B102 are listed on our Part Details page. You can also find images and similar parts to B88069X3130B102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B88069X3130B102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B88069X3130B102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B88069X3130B102 fall under?
The B88069X3130B102 is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to B88069X3130B102 when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X3130B102 you can contact the distributor directly for product support, shipping queries etc.
Is the B88069X3130B102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B88069X3130B102 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for B88069X3130B102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B88069X3130B102 often in real-time on the comparison pages.
What if I can't find stock of B88069X3130B102?
You can fill out our help required form which you can use to request a quote for B88069X3130B102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.