Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
DC Breakover Voltage | 350V |
GDT Case Style | SMD |
Impulse Discharge Current | 20kA |
Impulse Sparkover Voltage | 700V |
SVHC | No SVHC (07-Jul-2017) |
Surge Arrestor 2-Electrode Arrestor 420V 20KA SMD Bulk | Avnet America |
Where can I find additional details, specifications and documents for a B88069X2860C102?
Additional datasheets, footprints and schematics for B88069X2860C102 are listed on our Part Details page. You can also find images and similar parts to B88069X2860C102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B88069X2860C102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B88069X2860C102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B88069X2860C102 fall under?
The B88069X2860C102 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to B88069X2860C102 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X2860C102 you can contact the distributor directly for product support, shipping queries etc.
Is the B88069X2860C102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B88069X2860C102 have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for B88069X2860C102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B88069X2860C102 often in real-time on the comparison pages.
What if I can't find stock of B88069X2860C102?
You can fill out our help required form which you can use to request a quote for B88069X2860C102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.