B88069X2610S102 Part Information
Details for B88069X2610S102 by TDK
Power & Line Protection>Surge Protectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.1400 |
5 | 2.6000 |
10 | 2.3300 |
20 | 2.1500 |
40 | 2.0100 |
100 | 1.9000 |
500 | 1.8300 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
DC Breakover Voltage | 1.6kV |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 10kA |
Impulse Sparkover Voltage | 2.3kV |
SVHC | No SVHC (27-Jun-2018) |
Details for B88069X2610S102 by TDK Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.1400 |
5 | 2.6000 |
10 | 2.3300 |
20 | 2.1500 |
40 | 2.0100 |
100 | 1.9000 |
500 | 1.8300 |
Stock Information
Details
Alternative Part Descriptions
- Surge Protector, A71-H16X Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a B88069X2610S102?
Additional datasheets, footprints and schematics for B88069X2610S102 are listed in our Part Details tab. You can also find the B88069X2610S102 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B88069X2610S102 in the Pricing & Inventory tab next to part details. You can view B88069X2610S102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B88069X2610S102 fall under?
The B88069X2610S102 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to B88069X2610S102 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X2610S102 you can contact the distributor directly for product support, shipping queries etc.
Is the B88069X2610S102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for B88069X2610S102 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for B88069X2610S102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B88069X2610S102 often in real-time on the comparison pages.
What if I can't find stock of B88069X2610S102?
You can fill out our help required form which you can use to request a quote for B88069X2610S102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.