| Status: | Unknown |
|---|---|
| Series: | EC Series |
| RoHS: | Unknown |
Prices starting from US$0.41
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Asia
from US$0.41
|
38,000
in stock
|
Buy Now |
|
TTI Europe
from US$1.02
|
13,100
in stock
|
Buy Now |
|
Newark Electronics
from US$0.85
|
712
in stock
|
Buy Now |
|
RS
from US$1.08
|
135
in stock
|
Buy Now |
|
TME
from US$0.70
|
83
in stock
|
Buy Now |
|
Conrad
from US$1.73
|
69
in stock
|
Buy Now |
|
Avnet America
from US$0.56
|
0
in stock
|
Buy Now |
|
Buerklin
from US$1.19
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.63
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | EC Series |
|---|---|
| DC Breakover Voltage | 720V |
| GDT Case Style | Axial Leaded |
| Impulse Discharge Current | 5kA |
| Impulse Sparkover Voltage | 1.3kV |
| SVHC | No SVHC (27-Jun-2018) |
| Capacitance | 2pF |
| Impulse Discharge Current Max | 5kA |
| Insulation Resistance | 10Gohm |
| Sparkover Voltage DC | 600V |
| Suppressor Type | Gas Discharge Tube (GDT) |
| TDK B88069X0780S102 Gasableiter axial bedrahtet 5 A, 5 kA 1 St. | Conrad |
| Status: | Unknown |
|---|---|
| Series: | EC Series |
| RoHS: | Compliant |
| Product Range | EC Series |
|---|---|
| DC Breakover Voltage | 720V |
| GDT Case Style | Axial Leaded |
| Impulse Discharge Current | 5kA |
| Impulse Sparkover Voltage | 1.2kV |
| Suppressor Type | Gas Discharge Tube (GDT) |
| RoHS Compliant | Yes |
| 600VDC 2-POLE 1K3V 1KV/US | TTI Asia |
| Gas Discharge Tube,5Ka, 1.2Kv | Newark Electronics |
| Leaded GDT EC600X | RS |
| Arrester: surge arrester | TME |
| 600V 5KA 2-POLE THROU | TTI Americas |
Where can I find additional details, specifications and documents for a B88069X0780S102?
Additional datasheets, footprints and schematics for B88069X0780S102 are listed on our Part Details page. You can also find images and similar parts to B88069X0780S102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B88069X0780S102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B88069X0780S102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B88069X0780S102 fall under?
The B88069X0780S102 is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to B88069X0780S102 when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X0780S102 you can contact the distributor directly for product support, shipping queries etc.
Is the B88069X0780S102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B88069X0780S102 have stock available?
Authorised distributors including TTI Asia, TTI Europe, Newark Electronics, RS and TME have stock available or on a lead time for B88069X0780S102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B88069X0780S102 often in real-time on the comparison pages.
What if I can't find stock of B88069X0780S102?
You can fill out our help required form which you can use to request a quote for B88069X0780S102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.