Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 100VAC |
---|---|
Supply Voltage Max | 240VAC |
Time Min | 0.05s |
Time Max | 100h |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Power Consumption | 10VA |
RoHS Compliant | NA |
Electromechanical General Purpose Timer | Newark Electronics |
Time Delay Realy, Multi-Function, SPDT, 5 A, Dial Set, B866 Series | Eagle Signal B866-511 | RS Americas |
Where can I find additional details, specifications and documents for a B866-511?
Additional datasheets, footprints and schematics for B866-511 are listed on our Part Details page. You can also find images and similar parts to B866-511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B866-511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B866-511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B866-511 fall under?
The B866-511 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to B866-511 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B866-511 you can contact the distributor directly for product support, shipping queries etc.
Is the B866-511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B866-511 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for B866-511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B866-511 often in real-time on the comparison pages.
What if I can't find stock of B866-511?
You can fill out our help required form which you can use to request a quote for B866-511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.