Status: | Unknown |
---|---|
Series: | B856 Series |
RoHS: | Unknown |
Supply Voltage Min | 100VAC |
---|---|
Supply Voltage Max | 240VAC |
Time Min | 0.01s |
Time Max | 9999h |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Product Range | B856 Series |
Current Rating Nom | 5A |
RoHS Compliant | NA |
Timer Multi Function Selectable 5 One Hundredth Seconds to 100 Hours | Eagle Signal B866-500 | RS Americas |
Electromechanical Multifunction Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a B866-500?
Additional datasheets, footprints and schematics for B866-500 are listed on our Part Details page. You can also find images and similar parts to B866-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B866-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B866-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B866-500 fall under?
The B866-500 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to B866-500 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B866-500 you can contact the distributor directly for product support, shipping queries etc.
Is the B866-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B866-500 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for B866-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B866-500 often in real-time on the comparison pages.
What if I can't find stock of B866-500?
You can fill out our help required form which you can use to request a quote for B866-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.