Status: | Unknown |
---|---|
Series: | B82801C Series |
RoHS: | Unknown |
Prices starting from US$1.94
Turns Ratio | 1 |
---|---|
DC Resistance | 200ohm |
Inductance | 22.4mH |
ET Constant | 496Vµs |
Primary Current | 40A |
Transformer Mounting | Surface Mount |
Product Range | B82801C Series |
SVHC | No SVHC (27-Jun-2018) |
Current Transformer 1:200 1500VAC 0.00028Ohm Prim. DCR 2.9Ohm Sec. DCR 40000mA Surface Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B82801C Series |
RoHS: | Compliant |
TRANSFORMER, CURRENT SENSE, 1 | 200, SMD |
---|---|
Turns Ratio | 1 |
DC Resistance | 200ohm |
Inductance | 22.4mH |
ET Constant | 496Vµs |
Primary Current | 40A |
Transformer Mounting | Surface Mount |
Product Range | B82801C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Transformer, Current Sense, 1:200, Smd | Newark Electronics |
TRANSFORMER, CURRENT SENSE, 1:200, SMD | element14 |
TRANSFORMER, CURRENT SENSE, 1: 200, SMD | Farnell |
EPCOS Inductor, SMD, 220uH, 40A, 2.9Ohm | Distrelec |
Where can I find additional details, specifications and documents for a B82801C2245A200?
Additional datasheets, footprints and schematics for B82801C2245A200 are listed on our Part Details page. You can also find images and similar parts to B82801C2245A200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82801C2245A200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82801C2245A200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82801C2245A200 fall under?
The B82801C2245A200 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to B82801C2245A200 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82801C2245A200 you can contact the distributor directly for product support, shipping queries etc.
Is the B82801C2245A200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82801C2245A200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet Abacus have stock available or on a lead time for B82801C2245A200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82801C2245A200 often in real-time on the comparison pages.
What if I can't find stock of B82801C2245A200?
You can fill out our help required form which you can use to request a quote for B82801C2245A200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.