Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | 1.98ohm |
Inductance | 720µH |
ET Constant | - |
Primary Current | 20A |
Transformer Mounting | Surface Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Depth Max | 5.08mm |
External Length / Height | 8.38mm |
External Width | 7.11mm |
Frequency Max | 1MHz |
Frequency Min | 50kHz |
Input Current | 20A |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Secondary Burden Resistance | 1.98ohm |
Test Voltage | 500V |
Transformer Type | Current |
Type | E 5 |
Weight | 0.35g |
Winding Resistance Min | 0.8mohm |
Current Transformer 1:60 500VAC 0.0008Ohm Prim. DCR 19.8Ohm Sec. DCR 20000mA Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a B82801B0724A060?
Additional datasheets, footprints and schematics for B82801B0724A060 are listed on our Part Details page. You can also find images and similar parts to B82801B0724A060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82801B0724A060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82801B0724A060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82801B0724A060 fall under?
The B82801B0724A060 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to B82801B0724A060 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82801B0724A060 you can contact the distributor directly for product support, shipping queries etc.
Is the B82801B0724A060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82801B0724A060 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for B82801B0724A060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82801B0724A060 often in real-time on the comparison pages.
What if I can't find stock of B82801B0724A060?
You can fill out our help required form which you can use to request a quote for B82801B0724A060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.