B82801B0305A125 Transformers by TDK

TRANSFORMER 20A CURRENT E5 3000UH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for RS
RS
from US$1.14
159
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.11
1,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
1,439
in stock
Buy Now
Logo for element14
element14
from US$1.48
1,439
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.18
1,439
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.56
900
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
5,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.76
-
Buy Now

Specifications

Turns Ratio 1
DC Resistance 6.5ohm
Inductance 3mH
ET Constant -
Primary Current 20A
Transformer Mounting Surface Mount
Product Range -
SVHC No SVHC (27-Jun-2018)
Depth Max 5.08mm
External Length / Height 8.38mm
External Width 7.11mm
Frequency Max 1MHz
Frequency Min 50kHz
Input Current 20A
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Secondary Burden Resistance 6.5ohm
Test Voltage 500V
Type E 5
Weight 0.35g
Winding Resistance Min 0.8mohm

Alternative Descriptions

Current Transformer 1:125 500VAC 0.0008Ohm Prim. DCR 6.5Ohm Sec. DCR 20000mA Surface Mount | Avnet Abacus


B82801B0305A125 Current Sensing Transformers by TDK Electronics

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Current Sensing Transformer, 1 125, 6.5 ohm, 3 mH, 20 A, Surface Mount
RoHS Compliant Yes

Alternative Descriptions

Current Sensing Transformer, 1:125, 6.5 Ohm, 3 Mh, 20 A, Surface Mount Rohs Compliant: Yes |Epcos B82801B0305A125 | Newark Electronics
TRANSFORMER, 20A, CURRENT, E5, 3000UH | element14
Transformer: measuring | Transfer Multisort Elektronik
SMD Current Transformer 3mH 1:125 20A | RS

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B82801B0305A125?

Additional datasheets, footprints and schematics for B82801B0305A125 are listed on our Part Details page. You can also find images and similar parts to B82801B0305A125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B82801B0305A125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82801B0305A125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B82801B0305A125 fall under?

The B82801B0305A125 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.

Can I view similar or alternative parts?

You can view similar parts to B82801B0305A125 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B82801B0305A125 you can contact the distributor directly for product support, shipping queries etc.

Is the B82801B0305A125 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B82801B0305A125 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for B82801B0305A125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B82801B0305A125 often in real-time on the comparison pages.

What if I can't find stock of B82801B0305A125?

You can fill out our help required form which you can use to request a quote for B82801B0305A125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay