Status: | Unknown |
---|---|
Series: | B82720K Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.58
|
2,414
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.53
|
2,414
in stock
|
Buy Now |
![]() |
element14
from US$1.57
|
2,414
in stock
|
Buy Now |
![]() |
TTI Europe
from US$1.12
|
450
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
35,400
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.57
|
-
|
Buy Now |
![]() |
TME
from US$1.52
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Inductance | 12mH |
---|---|
Rated Current | 300mA |
Product Range | B82720K Series |
SVHC | No SVHC (27-Jun-2018) |
Core Material | Ferrite |
DC Current Max | 300mA |
DC Current Rating | 300mA |
DC Resistance Max | 1.1ohm |
Inductance Tolerance | -30% to +50% |
Inductor Case Style | Through Hole |
Inductor Type | Power Line Choke |
No. of Pins | 4Pins |
Choke, Common Mode, Suppression, 12 mH, 300 mA | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B82720K Series |
RoHS: | Compliant |
Inductance | 12mH |
---|---|
Rated Current | 300mA |
Product Range | B82720K Series |
SVHC | No SVHC (27-Jun-2018) |
Core Material | Ferrite |
DC Current Max | 300mA |
DC Current Rating | 300mA |
DC Resistance Max | 1.1ohm |
RoHS Compliant | Yes |
Choke, Ring Core, Double, 12Mh, 0.3A | Newark Electronics |
12K UH 250V .3A VERTICAL | TTI Europe |
Inductor: common mode | TME |
300 MA 12 MH | TTI Asia |
Where can I find additional details, specifications and documents for a B82720K2301N040?
Additional datasheets, footprints and schematics for B82720K2301N040 are listed on our Part Details page. You can also find images and similar parts to B82720K2301N040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82720K2301N040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82720K2301N040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82720K2301N040 fall under?
The B82720K2301N040 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to B82720K2301N040 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82720K2301N040 you can contact the distributor directly for product support, shipping queries etc.
Is the B82720K2301N040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82720K2301N040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for B82720K2301N040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82720K2301N040 often in real-time on the comparison pages.
What if I can't find stock of B82720K2301N040?
You can fill out our help required form which you can use to request a quote for B82720K2301N040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.