Status: | Unknown |
---|---|
Series: | B82422A Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
11,285
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
216,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,358
in stock
|
Buy Now | |
element14
from US$0.20
|
5,338
in stock
|
Buy Now | |
Farnell
from US$0.19
|
5,338
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
3,749
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,380
in stock
|
Buy Now | |
Avnet Abacus
-
|
106,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
Product Range | B82422A Series |
DC Current Rating | 180mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.6ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 25MHz |
SVHC | No SVHC (27-Jun-2018) |
Inductor Case Style | 1210 [3225 Metric] |
Wirewound Inductor 10 uH, 1.6 Ohm, � 10 %, 25 MHz, 180 mA, 1210 [3225 Metric] | Avnet Abacus |
Wirewound Inductor 10 uH, 1.6 Ohm, ± 10 %, 25 MHz, 180 mA, 1210 [3225 Metric] | Avnet America |
Status: | Unknown |
---|---|
Series: | B82422A Series |
RoHS: | Compliant |
Inductance | 10µH |
---|---|
Product Range | B82422A Series |
DC Current Rating | 180mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.6ohm |
RoHS Compliant | Yes |
B82422 Series 1210 10 uH â–’10 % Tol. 180 mA Surface Mount Multilayer Inductor | Future Electronics |
Inductor SMD SIMID 10uH 0.18A | RS |
Inductor, 10Uh, 180Ma, 1210, Wire-Wound | Newark Electronics |
INDUCTOR, 10UH, 180MA, 1210, WIRE-WOUND | element14 |
EPCOS Inductor, SMD, 10uH, 180mA, 25MHz, 1.6Ohm | Distrelec |
Inductor: ferrite | Transfer Multisort Elektronik |
B82422A 10uH 180mA 10% WWT | Rutronik |
Where can I find additional details, specifications and documents for a B82422A1103K100?
Additional datasheets, footprints and schematics for B82422A1103K100 are listed on our Part Details page. You can also find images and similar parts to B82422A1103K100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82422A1103K100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82422A1103K100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82422A1103K100 fall under?
The B82422A1103K100 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to B82422A1103K100 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82422A1103K100 you can contact the distributor directly for product support, shipping queries etc.
Is the B82422A1103K100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82422A1103K100 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for B82422A1103K100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82422A1103K100 often in real-time on the comparison pages.
What if I can't find stock of B82422A1103K100?
You can fill out our help required form which you can use to request a quote for B82422A1103K100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.