Status: | Unknown |
---|---|
Series: | B82111E Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
428
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
1,663
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
428
in stock
|
Buy Now | |
element14
from US$0.51
|
428
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B82111E Series |
---|---|
Inductance | 12µH |
DC Current Rating | 4A |
DC Resistance Max | 0.04ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 140MHz |
SVHC | Lead (27-Jun-2018) |
Approval Category | VDE 565-2 |
Body Diameter | 7mm |
Climatic Category | 55/125/56 |
Core Material | Ferrite |
External Length / Height | 26mm |
Height | 26mm |
Inductor Type | Choke |
Resonant Frequency | 140MHz |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 500V |
VHF CHOKE 12 UH 4 A | Avnet America |
RF Choke, High Frequency, 12 uH, 4 A, 40 Milliohm, � 20%, 140 MHz | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
EPCOS Inductor, Axial, 12uH, 40mOhm, 4A | Distrelec |
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 12 H, 20%, 0.04 Ohm, 4 A Rohs Compliant: Yes |Epcos B82111E0000C021 | Newark Electronics |
INDUCTOR, 12UH, 20%, 4A, 140MHZ | element14 |
Where can I find additional details, specifications and documents for a B82111E0000C021?
Additional datasheets, footprints and schematics for B82111E0000C021 are listed on our Part Details page. You can also find images and similar parts to B82111E0000C021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82111E0000C021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82111E0000C021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82111E0000C021 fall under?
The B82111E0000C021 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to B82111E0000C021 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82111E0000C021 you can contact the distributor directly for product support, shipping queries etc.
Is the B82111E0000C021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82111E0000C021 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for B82111E0000C021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82111E0000C021 often in real-time on the comparison pages.
What if I can't find stock of B82111E0000C021?
You can fill out our help required form which you can use to request a quote for B82111E0000C021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.