Status: | Unknown |
---|---|
Series: | B82111E Series |
RoHS: | Unknown |
Product Range | B82111E Series |
---|---|
Inductance | 7µH |
DC Current Rating | 6A |
DC Resistance Max | 0.02ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 180MHz |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | VDE 565-2 |
Body Diameter | 7.5mm |
Climatic Category | 55/125/56 |
Core Material | Ferrite |
External Length / Height | 26mm |
Inductor Type | Choke |
Resonant Frequency | 180MHz |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 500V |
RF Choke, High Frequency, 7 uH, 6 A, 20 Milliohm, � 20%, 180 MHz | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
INDUCTOR, 7.0UH, AXIAL | element14 |
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 7 H, 20%, 0.02 Ohm, 6 A Rohs Compliant: Yes |Epcos B82111E0000C020 | Newark Electronics |
Where can I find additional details, specifications and documents for a B82111E0000C020?
Additional datasheets, footprints and schematics for B82111E0000C020 are listed on our Part Details page. You can also find images and similar parts to B82111E0000C020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82111E0000C020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82111E0000C020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82111E0000C020 fall under?
The B82111E0000C020 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to B82111E0000C020 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82111E0000C020 you can contact the distributor directly for product support, shipping queries etc.
Is the B82111E0000C020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82111E0000C020 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for B82111E0000C020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82111E0000C020 often in real-time on the comparison pages.
What if I can't find stock of B82111E0000C020?
You can fill out our help required form which you can use to request a quote for B82111E0000C020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.