Status: | Unknown |
---|---|
Series: | B81123 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Capacitance | 2200pF |
---|---|
Suppression Class | Y1 |
Product Range | B81123 Series |
Voltage Rating X | - |
Voltage Rating Y | 500V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 550V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Capacitor Application | Safety / Suppression |
Climatic Category | 40/085/21 |
External Depth | 7mm |
External Length / Height | 12.5mm |
External Width | 18mm |
Flammability Rating | UL94V-0 |
Height | 12.5mm |
Lead Spacing | 15mm |
Operating Temperature Range | -40°C to +85°C |
Proof Test Voltage Time | 2s |
Proof Voltage | 4800V |
Voltage Rating VAC | 500V |
Safety Capacitor, 2200 pF, 500 VAC, ± 20%, Y1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | B81123 Series |
RoHS: | Compliant |
Capacitance | 2200pF |
---|---|
Suppression Class | Y1 |
Product Range | B81123 Series |
Voltage Rating Y | 500V |
Dielectric Type | Metallized PP |
dv/dt Rating | 3000V/µs |
RoHS Compliant | Yes |
Capacitor Polypropylene Pp Film, 2200Pf, 250Vac, 20%, Radial | Newark Electronics |
CAP, 2200PF, 20%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
EPCOS Y Capacitor, 2.2nF, 500VAC, 20% | Distrelec |
Where can I find additional details, specifications and documents for a B81123C1222M000?
Additional datasheets, footprints and schematics for B81123C1222M000 are listed on our Part Details page. You can also find images and similar parts to B81123C1222M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B81123C1222M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B81123C1222M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B81123C1222M000 fall under?
The B81123C1222M000 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B81123C1222M000 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B81123C1222M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B81123C1222M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B81123C1222M000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for B81123C1222M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B81123C1222M000 often in real-time on the comparison pages.
What if I can't find stock of B81123C1222M000?
You can fill out our help required form which you can use to request a quote for B81123C1222M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.