Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,350
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
4,601
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,966
in stock
|
Buy Now | |
element14
from US$0.24
|
2,966
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,966
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 125V |
Forward Current If(AV) | 900mA |
Bridge Rectifier Case Style | WOG |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Vishay Bridge Rectifier, 80V, 900mA, WOG | Distrelec |
BRIDGE-RECT. 0,9A 125V WOG | Rutronik |
Diode, Bridge Rect, 1Ph, 125V, 0.9A, Wog | Newark Electronics |
DIODE, BRIDGE RECT, 1PH, 125V, 0.9A, WOG | element14 |
Bridge Rectifier Diode 125V 0.9A | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 125V 0.9A 4-Pin Case WOG Bulk | Avnet America |
.9A 125V BR WOG | TTI Europe |
Where can I find additional details, specifications and documents for a B80C800G-E4/51?
Additional datasheets, footprints and schematics for B80C800G-E4/51 are listed on our Part Details page. You can also find images and similar parts to B80C800G-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B80C800G-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B80C800G-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B80C800G-E4/51 fall under?
The B80C800G-E4/51 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to B80C800G-E4/51 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B80C800G-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the B80C800G-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B80C800G-E4/51 have stock available?
Authorised distributors including Distrelec, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for B80C800G-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B80C800G-E4/51 often in real-time on the comparison pages.
What if I can't find stock of B80C800G-E4/51?
You can fill out our help required form which you can use to request a quote for B80C800G-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.