Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Max | 24VDC |
Panel Cutout Height | 55.12mm |
Panel Cutout Width | 55.12mm |
Operating Temperature Min | -26°C |
RoHS Compliant | Yes |
Counter Display Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a B8-5806?
Additional datasheets, footprints and schematics for B8-5806 are listed on our Part Details page. You can also find images and similar parts to B8-5806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B8-5806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B8-5806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B8-5806 fall under?
The B8-5806 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to B8-5806 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B8-5806 you can contact the distributor directly for product support, shipping queries etc.
Is the B8-5806 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B8-5806 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for B8-5806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B8-5806 often in real-time on the comparison pages.
What if I can't find stock of B8-5806?
You can fill out our help required form which you can use to request a quote for B8-5806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.