Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | ZH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Vertical |
Wire-To-Board Connector, Zh Series, Surface Mount, Header, 7, 1.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B7B-ZR-SM4-TF(LF)(SN)(P) | Newark Electronics |
CONNECTOR, HEADER, 7POS, 1.5MM, 1ROW | element14 |
Where can I find additional details, specifications and documents for a B7B-ZR-SM4-TF(LF)(SN)(P)?
Additional datasheets, footprints and schematics for B7B-ZR-SM4-TF(LF)(SN)(P) are listed on our Part Details page. You can also find images and similar parts to B7B-ZR-SM4-TF(LF)(SN)(P) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B7B-ZR-SM4-TF(LF)(SN)(P) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B7B-ZR-SM4-TF(LF)(SN)(P) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B7B-ZR-SM4-TF(LF)(SN)(P) fall under?
The B7B-ZR-SM4-TF(LF)(SN)(P) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B7B-ZR-SM4-TF(LF)(SN)(P) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B7B-ZR-SM4-TF(LF)(SN)(P) you can contact the distributor directly for product support, shipping queries etc.
Is the B7B-ZR-SM4-TF(LF)(SN)(P) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B7B-ZR-SM4-TF(LF)(SN)(P) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B7B-ZR-SM4-TF(LF)(SN)(P).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B7B-ZR-SM4-TF(LF)(SN)(P) often in real-time on the comparison pages.
What if I can't find stock of B7B-ZR-SM4-TF(LF)(SN)(P)?
You can fill out our help required form which you can use to request a quote for B7B-ZR-SM4-TF(LF)(SN)(P) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.