Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 120µH |
DC Current Rating | 300mA |
DC Resistance Max | 2.4ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 4.5MHz |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 4mm |
Core Material | Ferrite |
Current Rating | 300mA |
External Length / Height | 9.2mm |
Inductance Measurement Frequency | 0.1MHz |
Inductor Case Style | Axial Leaded |
Inductor Type | High Frequency / RF |
Lead Diameter | 0.63mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Q Factor | 70 |
Q Test Frequency | 796kHz |
Tolerance + | 5% |
Tolerance - | 5% |
RF Choke, High Frequency, 120 uH, 300 mA, 2.4 Ohm, ± 5%, 4.5 MHz | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Inductor THT axial 120uH 300mA BC-HF | RS |
Rf Choke, 120Uh, 5%, 4.5Mhz, 0.3A, Axial Rohs Compliant: Yes |Epcos B78108S1124J000 | Newark Electronics |
Where can I find additional details, specifications and documents for a B78108S1124J000?
Additional datasheets, footprints and schematics for B78108S1124J000 are listed on our Part Details page. You can also find images and similar parts to B78108S1124J000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B78108S1124J000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B78108S1124J000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B78108S1124J000 fall under?
The B78108S1124J000 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to B78108S1124J000 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B78108S1124J000 you can contact the distributor directly for product support, shipping queries etc.
Is the B78108S1124J000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B78108S1124J000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B78108S1124J000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B78108S1124J000 often in real-time on the comparison pages.
What if I can't find stock of B78108S1124J000?
You can fill out our help required form which you can use to request a quote for B78108S1124J000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.